Schneider Electric Lighting Contactor; Load Current Inductive Square D By Schneider Electric 8903LO60V01

Description
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:6PST; No. of Poles:6 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No
Datasheet
Description
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:6PST; No. of Poles:6 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Contactor; Load Current Inductive Square D By Schneider Electric - 16B7673 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Contactor; Load Current Inductive Square D By Schneider Electric
16B7673
Lighting Contactor; Load Current Inductive Square D By Schneider Electric 16B7673
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:6PST; No. of Poles:6 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No

LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:6PST; No. of Poles:6 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B7673
Product Name Lighting Contactor; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 1221322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Type 22.34 - Modular contactors 25A - 223400244320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
EV200BAANA=CONTACTOR, SPS 12V COIL - 4-1618394-1 - Heilind Electronics, Inc.
Specs
Type Electrical Contactor
View Details