Schneider Electric Lighting Contactor; Load Current Inductive Square D By Schneider Electric 8903LO20V01

Description
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No
Datasheet
Description
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Contactor; Load Current Inductive Square D By Schneider Electric - 16B7663 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Contactor; Load Current Inductive Square D By Schneider Electric
16B7663
Lighting Contactor; Load Current Inductive Square D By Schneider Electric 16B7663
LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No

LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B7663
Product Name Lighting Contactor; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXL14C2AC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.32 - Modular contactors 25A - 223200244440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details