LIGHTING CONTACTOR; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:4PST; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:24V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Contactors |
| Product Number | 17C9410 |
| Product Name | Lighting Contactor; Load Current Inductive Square D By Schneider Electric |
| Type | Electrical Contactor |