Schneider Electric Solid State Relays - Industrial Mount 861SSR115-DD

Description
Solid State Relays - Industrial Mount 861 SSR MOSFET SPST-NO, 15A
Datasheet
Description
Solid State Relays - Industrial Mount 861 SSR MOSFET SPST-NO, 15A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
861SSR115-DD
Solid State Relays - Industrial Mount 861SSR115-DD
Solid State Relays - Industrial Mount 861 SSR MOSFET SPST-NO, 15A

Solid State Relays - Industrial Mount 861 SSR MOSFET SPST-NO, 15A

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
861SSR115-DD
Solid State Relays - Industrial Mount 861SSR115-DD
Solid State Relays - Industrial Mount 861 SSR MOSFET SPST-NO, 15A

Solid State Relays - Industrial Mount 861 SSR MOSFET SPST-NO, 15A

Buy Now Datasheet
Relay;SSR;Power;SPST-NO;Cur-Rtg 15A;Ctrl-V 3.5-32DC;Vol-Rtg 3-50DC;DIN Rail Mnt - 70185214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;SPST-NO;Cur-Rtg 15A;Ctrl-V 3.5-32DC;Vol-Rtg 3-50DC;DIN Rail Mnt
70185214
Relay;SSR;Power;SPST-NO;Cur-Rtg 15A;Ctrl-V 3.5-32DC;Vol-Rtg 3-50DC;DIN Rail Mnt 70185214
The new DIN-Mountable 861 Solid State relay with an internal heat sink is the first complete solid state relay with no moving parts; in a modular package. • Offers a “One Stop Solution” for Your Power Management System • Available in Most Popular SSR Configurations • First Fully-Integrated, Modular Style Solid State Relay on the Market. • Engineering Availability Allows for Customized Relay Solutions

The new DIN-Mountable 861 Solid State relay with an internal heat sink is the first complete solid state relay with no moving parts; in a modular package.
• Offers a “One Stop Solution” for Your Power Management System
• Available in Most Popular SSR Configurations
• First Fully-Integrated, Modular Style Solid State Relay on the Market.
• Engineering Availability Allows for Customized Relay Solutions

Supplier's Site
Ssr, Din Rail Mount, 50Vdc, 32Vdc, 15A; Contact Configuration Schneider Electric/legacy Relay - 30M2664 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail Mount, 50Vdc, 32Vdc, 15A; Contact Configuration Schneider Electric/legacy Relay
30M2664
Ssr, Din Rail Mount, 50Vdc, 32Vdc, 15A; Contact Configuration Schneider Electric/legacy Relay 30M2664
SSR, DIN RAIL MOUNT, 50VDC, 32VDC, 15A; Contact Configuration:SPST-N O; Load Current:15A; Operating Voltage Max:50VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:3VDC RoHS Compliant: Yes

SSR, DIN RAIL MOUNT, 50VDC, 32VDC, 15A; Contact Configuration:SPST-NO; Load Current:15A; Operating Voltage Max:50VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 861SSR115-DD 70185214 30M2664
Product Name Solid State Relays - Industrial Mount Relay;SSR;Power;SPST-NO;Cur-Rtg 15A;Ctrl-V 3.5-32DC;Vol-Rtg 3-50DC;DIN Rail Mnt Ssr, Din Rail Mount, 50Vdc, 32Vdc, 15A; Contact Configuration Schneider Electric/legacy Relay
Approvals RoHS cULus, CE RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
Mounting DIN DIN; DIN Rail
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617118-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relay, 40A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0298 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Series-1 Relay - A2490ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details