Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 8601XB-WH

Description
BAFFLED OPEN MULTIPLIER TYPE 5 7/8 INCH DIA X 9 5/8 INCH H SIZE BLACK BAFFLE, WHITE TRIM RING FINISH MX6 SERIES METAL HALIDE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 39/70 W METAL HALIDE HID LAMP TYPE JUNO[R] BRAND
Datasheet
Description
BAFFLED OPEN MULTIPLIER TYPE 5 7/8 INCH DIA X 9 5/8 INCH H SIZE BLACK BAFFLE, WHITE TRIM RING FINISH MX6 SERIES METAL HALIDE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 39/70 W METAL HALIDE HID LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 8601XB-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
8601XB-WH
Incandescent/Fluorescent/HID Recessed Trim 8601XB-WH
BAFFLED OPEN MULTIPLIER TYPE 5 7/8 INCH DIA X 9 5/8 INCH H SIZE BLACK BAFFLE, WHITE TRIM RING FINISH MX6 SERIES METAL HALIDE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30L 39/70 W METAL HALIDE HID LAMP TYPE JUNO[R] BRAND
  • BAFFLED OPEN MULTIPLIER TYPE
  • 5 7/8 INCH DIA X 9 5/8 INCH H SIZE
  • BLACK BAFFLE, WHITE TRIM RING FINISH
  • MX6 SERIES METAL HALIDE DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30L 39/70 W METAL HALIDE HID LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 8601XB-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details