OPEN MULTIPLIER WITH CLEAR GLASS LENS TYPE
5-7/8 INCH DIA X 9-5/8 INCH H SIZE
SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH
M6/M6-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
COMMERCIAL, DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
8600 MODEL
Juno Lighting Group
Done
Datasheet
Description
OPEN MULTIPLIER WITH CLEAR GLASS LENS TYPE
5-7/8 INCH DIA X 9-5/8 INCH H SIZE
SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH
M6/M6-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
COMMERCIAL, DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
8600 MODEL
Incandescent/Fluorescent/HID Recessed Trim
8600C-WH
Incandescent/Fluorescent/HID Recessed Trim
8600C-WH
OPEN MULTIPLIER WITH CLEAR GLASS LENS TYPE
5-7/8 INCH DIA X 9-5/8 INCH H SIZE
SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH
M6/M6-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
COMMERCIAL, DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
8600 MODEL
OPEN MULTIPLIER WITH CLEAR GLASS LENS TYPE
5-7/8 INCH DIA X 9-5/8 INCH H SIZE
SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH
M6/M6-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON