Schneider Electric, Ltd. Starter 8536SBG13

Description
DISCONTINUED BY MANUFACTURER, STARTER, NEMA 1, 30AMP, 600V MAX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STARTER, NEMA 1, 30AMP, 600V MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 141473919 - Radwell International
Willingboro, NJ, United States
Starter
141473919
Starter 141473919
DISCONTINUED BY MANUFACTURER, STARTER, NEMA 1, 30AMP, 600V MAX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STARTER, NEMA 1, 30AMP, 600V MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 141473919
Product Name Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
IEC 9 A Contactor - 100-C09EQ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Automotive Contactors - 2219560-4 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0023 HP
View Details