Schneider Electric, Ltd. Starter 8536-AG2-V06

Description
DISCONTINUED BY MANUFACTURER, MAGNETIC STARTER, NEMA SIZE 00, NEMA 1 GENERAL PURPOSE SURFACE MOUNTING ENCLOSURE, TYPE: AG2, 3 POLE, 440 VAC 50 HZ 480 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MAGNETIC STARTER, NEMA SIZE 00, NEMA 1 GENERAL PURPOSE SURFACE MOUNTING ENCLOSURE, TYPE: AG2, 3 POLE, 440 VAC 50 HZ 480 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 57301344 - Radwell International
Willingboro, NJ, United States
Starter
57301344
Starter 57301344
DISCONTINUED BY MANUFACTURER, MAGNETIC STARTER, NEMA SIZE 00, NEMA 1 GENERAL PURPOSE SURFACE MOUNTING ENCLOSURE, TYPE: AG2, 3 POLE, 440 VAC 50 HZ 480 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MAGNETIC STARTER, NEMA SIZE 00, NEMA 1 GENERAL PURPOSE SURFACE MOUNTING ENCLOSURE, TYPE: AG2, 3 POLE, 440 VAC 50 HZ 480 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57301344
Product Name Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 65265189 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 8
View Details
Motor Starters - 206060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Solid State Overload/Relay - 20775659 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Motor Voltage 120 volts
View Details
IEC 60 A Contactor - 100-C60D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Continuous Current 60 amps
View Details
2 suppliers