Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 851B-WH

Description
BAFFLED MULTIPLIER TYPE BLACK BAFFLE, SPECULAR CLEAR WITH WHITE TRIM RING FINISH CH8 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 26 W, (2) TWIN TUBE 13 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
BAFFLED MULTIPLIER TYPE BLACK BAFFLE, SPECULAR CLEAR WITH WHITE TRIM RING FINISH CH8 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 26 W, (2) TWIN TUBE 13 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 851B-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
851B-WH
Incandescent/Fluorescent/HID Recessed Trim 851B-WH
BAFFLED MULTIPLIER TYPE BLACK BAFFLE, SPECULAR CLEAR WITH WHITE TRIM RING FINISH CH8 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 26 W, (2) TWIN TUBE 13 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
  • BAFFLED MULTIPLIER TYPE
  • BLACK BAFFLE, SPECULAR CLEAR WITH WHITE TRIM RING FINISH
  • CH8 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (2) QUAD TUBE 26 W, (2) TWIN TUBE 13 W FLUORESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 851B-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details