Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 850FL-WH

Description
FRESNEL LENS WITH REGRESSED SPLAY TYPE WHITE FINISH CH8 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 26 W, (2) TWIN TUBE 13 W FLUORESCENT LAMP TYPE 850 MODEL
Datasheet
Description
FRESNEL LENS WITH REGRESSED SPLAY TYPE WHITE FINISH CH8 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 26 W, (2) TWIN TUBE 13 W FLUORESCENT LAMP TYPE 850 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 850FL-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
850FL-WH
Incandescent/Fluorescent/HID Recessed Trim 850FL-WH
FRESNEL LENS WITH REGRESSED SPLAY TYPE WHITE FINISH CH8 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (2) QUAD TUBE 26 W, (2) TWIN TUBE 13 W FLUORESCENT LAMP TYPE 850 MODEL
  • FRESNEL LENS WITH REGRESSED SPLAY TYPE
  • WHITE FINISH
  • CH8 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (2) QUAD TUBE 26 W, (2) TWIN TUBE 13 W FLUORESCENT LAMP TYPE
  • 850 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 850FL-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details