Schneider Electric Power Relays, Over 2 Amps 8501XO40V01

Description
RELAY 600VAC 10AMP NEMA +OPTIONS
Request a Quote Datasheet
Description
RELAY 600VAC 10AMP NEMA +OPTIONS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501XO40V01-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501XO40V01-ND
Power Relays, Over 2 Amps 4008-8501XO40V01-ND
RELAY 600VAC 10AMP NEMA +OPTIONS

RELAY 600VAC 10AMP NEMA +OPTIONS

Buy Now Datasheet
Relay, AC Control, 1 Phase, 4 Pole, 4NO, 10A, 600VAC, Panel Mount, Screw Clamp - 70060134 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay, AC Control, 1 Phase, 4 Pole, 4NO, 10A, 600VAC, Panel Mount, Screw Clamp
70060134
Relay, AC Control, 1 Phase, 4 Pole, 4NO, 10A, 600VAC, Panel Mount, Screw Clamp 70060134
Class 8501 Type X Relays combine a rugged, heavy duty design with modular construction for greater flexibility. They are ideal for those applications where long life, high reliability and ease of maintenance are important. They Type X family offers a complete line of relays and accessories for all control applications. Features: Specified in Major Automotive Plants Modular Design Provides Greater Versatility Reduction in Stock XUDO Version Ideal for Power Plant Applications Replaceable, Convertible Contacts Extremely Reliable Contacts 600 Volt, 10 Ampere Rating (NEMA Type A600) Plug-In Color-Coded Contact Cartridges Mechanical Tie Between Contact Cartridges 1 and 3 Minute Timing Relays 8-Pole Latching Relays DC Operated Relays Specifications: Approvals UL Listed File: E78403 CCN NKCR — CSA Certified File: LR60905 Class 321103 — CE Marked Application Heavy-Duty Design with Modular Construction Terminal Type: Screw Clamp Relay Type: Control Phase: 1-Phase Maximum Voltage Rating: 250 VDC Mounting Type: Panel Features Replaceable, Highly Reliable Pure DC Power Plant; Available in Up-to-8-Poles; All Contact Poles Are Usable Contact Rating Standard: P600; Overlapping: P150 Type X

Class 8501 Type X Relays combine a rugged, heavy duty design with modular construction for greater flexibility. They are ideal for those applications where long life, high reliability and ease of maintenance are important. They Type X family offers a complete line of relays and accessories for all control applications.
Features:

  • Specified in Major Automotive Plants
  • Modular Design Provides Greater Versatility
  • Reduction in Stock
  • XUDO Version Ideal for Power Plant Applications
  • Replaceable, Convertible Contacts
  • Extremely Reliable Contacts
  • 600 Volt, 10 Ampere Rating (NEMA Type A600)
  • Plug-In Color-Coded Contact Cartridges
  • Mechanical Tie Between Contact Cartridges
  • 1 and 3 Minute Timing Relays
  • 8-Pole Latching Relays
  • DC Operated Relays
    Specifications:
  • Approvals UL Listed File: E78403 CCN NKCR — CSA Certified File: LR60905 Class 321103 — CE Marked
  • Application Heavy-Duty Design with Modular Construction
  • Terminal Type: Screw Clamp
  • Relay Type: Control
  • Phase: 1-Phase
  • Maximum Voltage Rating: 250 VDC
  • Mounting Type: Panel
  • Features Replaceable, Highly Reliable Pure DC Power Plant; Available in Up-to-8-Poles; All Contact Poles Are Usable
  • Contact Rating Standard: P600; Overlapping: P150
  • Type X
Supplier's Site
Relay 600Vac 10Amp Nema +Options Square D By Schneider Electric - 81C2886 - Newark, An Avnet Company
Chicago, IL, United States
Relay 600Vac 10Amp Nema +Options Square D By Schneider Electric
81C2886
Relay 600Vac 10Amp Nema +Options Square D By Schneider Electric 81C2886
RELAY 600VAC 10AMP NEMA +OPTIONS

RELAY 600VAC 10AMP NEMA +OPTIONS

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8501XO40V01
Relays - Power Relays, Over 2 Amps 8501XO40V01
RELAY 600VAC 10AMP NEMA +OPTIONS

RELAY 600VAC 10AMP NEMA +OPTIONS

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-8501XO40V01-ND 70060134 81C2886 8501XO40V01
Product Name Power Relays, Over 2 Amps Relay, AC Control, 1 Phase, 4 Pole, 4NO, 10A, 600VAC, Panel Mount, Screw Clamp Relay 600Vac 10Amp Nema +Options Square D By Schneider Electric Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Panel Socket or Plug-in Style; Socketable
Throw Single Throw Single Throw
Operating Temp -40 to 160 F (-40 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 36.11 - Miniature PCB relays 10A - 361190094011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
IEC Control Relay - 700-CF310EY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA03.6035 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details