Schneider Electric Power Relays, Over 2 Amps 8501XO20V02

Description
RELAY 600VAC 10AMP NEMA +OPTIONS
Request a Quote Datasheet
Description
RELAY 600VAC 10AMP NEMA +OPTIONS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501XO20V02-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501XO20V02-ND
Power Relays, Over 2 Amps 4008-8501XO20V02-ND
RELAY 600VAC 10AMP NEMA +OPTIONS

RELAY 600VAC 10AMP NEMA +OPTIONS

Buy Now Datasheet
Relay, AC Control, 2 Pole 10A 600VAC, Coil 120VAC, Panel,Screw Clamp, Type: X - 70060133 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay, AC Control, 2 Pole 10A 600VAC, Coil 120VAC, Panel,Screw Clamp, Type: X
70060133
Relay, AC Control, 2 Pole 10A 600VAC, Coil 120VAC, Panel,Screw Clamp, Type: X 70060133
Class 8501 Type X Relays combine a rugged, heavy duty design with modular construction for greater flexibility. They are ideal for those applications where long life, high reliability and ease of maintenance are important. They Type X family offers a complete line of relays and accessories for all control applications. Features: Specified in Major Automotive Plants Modular Design Provides Greater Versatility Reduction in Stock XUDO Version Ideal for Power Plant Applications Replaceable, Convertible Contacts Extremely Reliable Contacts 600 Volt, 10 Ampere Rating (NEMA Type A600) Plug-In Color-Coded Contact Cartridges Mechanical Tie Between Contact Cartridges 1 and 3 Minute Timing Relays 8-Pole Latching Relays DC Operated Relays Specifications: Approvals UL Listed File: E78403 CCN NKCR — CSA Certified File: LR60905 Class 321103 — CE Marked Application Heavy-Duty Design with Modular Construction Terminal Type: Screw Clamp Relay Type: Control Phase: 1-Phase Maximum Voltage Rating: 250 VDC Mounting Type: Panel Features Replaceable, Highly Reliable Pure DC Power Plant; Available in Up-to-8-Poles; All Contact Poles Are Usable Contact Rating Standard: P600; Overlapping: P150 Type X

Class 8501 Type X Relays combine a rugged, heavy duty design with modular construction for greater flexibility. They are ideal for those applications where long life, high reliability and ease of maintenance are important. They Type X family offers a complete line of relays and accessories for all control applications.
Features:

  • Specified in Major Automotive Plants
  • Modular Design Provides Greater Versatility
  • Reduction in Stock
  • XUDO Version Ideal for Power Plant Applications
  • Replaceable, Convertible Contacts
  • Extremely Reliable Contacts
  • 600 Volt, 10 Ampere Rating (NEMA Type A600)
  • Plug-In Color-Coded Contact Cartridges
  • Mechanical Tie Between Contact Cartridges
  • 1 and 3 Minute Timing Relays
  • 8-Pole Latching Relays
  • DC Operated Relays
    Specifications:
  • Approvals UL Listed File: E78403 CCN NKCR — CSA Certified File: LR60905 Class 321103 — CE Marked
  • Application Heavy-Duty Design with Modular Construction
  • Terminal Type: Screw Clamp
  • Relay Type: Control
  • Phase: 1-Phase
  • Maximum Voltage Rating: 250 VDC
  • Mounting Type: Panel
  • Features Replaceable, Highly Reliable Pure DC Power Plant; Available in Up-to-8-Poles; All Contact Poles Are Usable
  • Contact Rating Standard: P600; Overlapping: P150
  • Type X
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8501XO20V02
Relays - Power Relays, Over 2 Amps 8501XO20V02
RELAY 600VAC 10AMP NEMA +OPTIONS

RELAY 600VAC 10AMP NEMA +OPTIONS

Supplier's Site
Relay 600Vac 10Amp Nema +Options Square D By Schneider Electric - 93F8491 - Newark, An Avnet Company
Chicago, IL, United States
Relay 600Vac 10Amp Nema +Options Square D By Schneider Electric
93F8491
Relay 600Vac 10Amp Nema +Options Square D By Schneider Electric 93F8491
RELAY 600VAC 10AMP NEMA +OPTIONS

RELAY 600VAC 10AMP NEMA +OPTIONS

Supplier's Site
General Purpose Relays - 8501XO20V02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
8501XO20V02
General Purpose Relays 8501XO20V02
General Purpose Relays RELAY 600VAC 10A NEMA

General Purpose Relays RELAY 600VAC 10A NEMA

Buy Now

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-8501XO20V02-ND 70060133 8501XO20V02 93F8491 8501XO20V02
Product Name Power Relays, Over 2 Amps Relay, AC Control, 2 Pole 10A 600VAC, Coil 120VAC, Panel,Screw Clamp, Type: X Relays - Power Relays, Over 2 Amps Relay 600Vac 10Amp Nema +Options Square D By Schneider Electric General Purpose Relays
Relay Type General General General
Mounting Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Operating Temp -40 to 160 F (-40 to 71 C) -40 to 160 F (-40 to 71 C)
Unlock Full Specs
to access all available technical data