The 8501XO1200V02 is a control relay designed for machine tool applications, featuring 12 normally open contacts, screw clamp terminals, and a coil rated for 110 V AC at 50 Hz or 120 V AC at 60 Hz. It handles up to 10 A resistive load at 600 V AC and meets UL 508 and CSA LR60905 Class 3211 03 standards. The relay has a panel mount style with dimensions of 88.9 mm height, 56.64 mm width, and 161.54 mm depth, and operates from -40 °C to 71 °C. Inrush power is 148 VA at 60 Hz, with hold-in power consumption of 23 VA at 60 Hz. Contact picking and dropping times are 15 ms and 16 ms respectively.
RELAY 600VAC 10AMP NEMA +OPTIONS
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-8501XO1200V02-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |