NEMA CONTROL RELAY, TYPE X, MACH
NEMA CONTROL RELAY, TYPE X, MACH
RELAY 600VAC 10AMP NEMA +OPTIONS
Industrial Relays RELAY 600VAC 10A NEMA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-8501XDO80V56-ND | 8501XDO80V56 | 89H9726 | 8501XDO80V56 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay 600Vac 10Amp Nema +Options Square D By Schneider Electric | Industrial Relays |
| Relay Type | General |