Schneider Electric Power Relays, Over 2 Amps 8501XDO60V62

Description
RELAY 600VAC 10AMP NEMA +OPTIONS
Request a Quote Datasheet
Description
RELAY 600VAC 10AMP NEMA +OPTIONS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501XDO60V62-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501XDO60V62-ND
Power Relays, Over 2 Amps 4008-8501XDO60V62-ND
RELAY 600VAC 10AMP NEMA +OPTIONS

RELAY 600VAC 10AMP NEMA +OPTIONS

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
8501XDO60V62
Relays - Power Relays, Over 2 Amps 8501XDO60V62
RELAY 600VAC 10AMP NEMA +OPTIONS

RELAY 600VAC 10AMP NEMA +OPTIONS

Supplier's Site
Power Relay, 6Pst-No, 125Vdc, Panel; Contact Configuration Square D By Schneider Electric - 16B6668 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 6Pst-No, 125Vdc, Panel; Contact Configuration Square D By Schneider Electric
16B6668
Power Relay, 6Pst-No, 125Vdc, Panel; Contact Configuration Square D By Schneider Electric 16B6668
POWER RELAY, 6PST-NO, 125VDC, PANEL; Contact Configuration:6PST-N O; Coil Voltage:125VDC; Contact Current:10A; Product Range:8501X Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:600V; Coil Resistance:-RoHS Compliant: Yes

POWER RELAY, 6PST-NO, 125VDC, PANEL; Contact Configuration:6PST-NO; Coil Voltage:125VDC; Contact Current:10A; Product Range:8501X Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:600V; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
8501XDO60V62
Industrial Relays 8501XDO60V62
Industrial Relays RELAY 600VAC 10A NEMA

Industrial Relays RELAY 600VAC 10A NEMA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 4008-8501XDO60V62-ND 8501XDO60V62 16B6668 8501XDO60V62
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, 6Pst-No, 125Vdc, Panel; Contact Configuration Square D By Schneider Electric Industrial Relays
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 160 F (-40 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Type 20.21 - Modular step relays 16A - 202181104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details