Schneider Electric Power Relays, Over 2 Amps 8501XDO40V66

Description
RELAY 600VAC 10AMP NEMA +OPTIONS
Request a Quote Datasheet
Description
RELAY 600VAC 10AMP NEMA +OPTIONS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501XDO40V66-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501XDO40V66-ND
Power Relays, Over 2 Amps 4008-8501XDO40V66-ND
RELAY 600VAC 10AMP NEMA +OPTIONS

RELAY 600VAC 10AMP NEMA +OPTIONS

Buy Now Datasheet
Power Relay, 4Pst-No, 250Vdc, Panel; Contact Configuration Square D By Schneider Electric - 16B6663 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pst-No, 250Vdc, Panel; Contact Configuration Square D By Schneider Electric
16B6663
Power Relay, 4Pst-No, 250Vdc, Panel; Contact Configuration Square D By Schneider Electric 16B6663
POWER RELAY, 4PST-NO, 250VDC, PANEL; Contact Configuration:4PST-N O; Coil Voltage:250VDC; Contact Current:10A; Product Range:8501X Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:600V; Coil Resistance:-RoHS Compliant: Yes

POWER RELAY, 4PST-NO, 250VDC, PANEL; Contact Configuration:4PST-NO; Coil Voltage:250VDC; Contact Current:10A; Product Range:8501X Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:600V; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
8501XDO40V66
Industrial Relays 8501XDO40V66
Industrial Relays RELAY 600VAC 10A NEMA

Industrial Relays RELAY 600VAC 10A NEMA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 4008-8501XDO40V66-ND 16B6663 8501XDO40V66
Product Name Power Relays, Over 2 Amps Power Relay, 4Pst-No, 250Vdc, Panel; Contact Configuration Square D By Schneider Electric Industrial Relays
Relay Type General
Mounting Chassis Mount Panel; Panel Mount
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data