RELAY 600VAC 10AMP NEMA +OPTIONS
POWER RELAY, DPST-NO, 24VDC, PANEL; Contact Configuration:DPST-N
Industrial Relays RELAY 600VAC 10A NEMA
RELAY 600VAC 10AMP NEMA +OPTIONS
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-8501XDO20V53-ND | 93F8499 | 8501XDO20V53 | 8501XDO20V53 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Dpst-No, 24Vdc, Panel; Contact Configuration Square D By Schneider Electric | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw |