Schneider Electric Power Relays, Over 2 Amps 8501RSD43P14V53

Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet
Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501RSD43P14V53-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501RSD43P14V53-ND
Power Relays, Over 2 Amps 4008-8501RSD43P14V53-ND
PLUG IN RELAY, TYPE R, MINIATURE

PLUG IN RELAY, TYPE R, MINIATURE

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 8501RSD43P14V53 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
8501RSD43P14V53
Relays - Power Relays, Over 2 Amps 8501RSD43P14V53
PLUG IN RELAY, TYPE R, MINIATURE

PLUG IN RELAY, TYPE R, MINIATURE

Supplier's Site
General Purpose Relays - 8501RSD43P14V53 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
8501RSD43P14V53
General Purpose Relays 8501RSD43P14V53
General Purpose Relays RELAY 250VAC 10A TYPE R

General Purpose Relays RELAY 250VAC 10A TYPE R

Buy Now
Power Relay, 3Pdt, 24Vdc, Socket; Contact Configuration Square D By Schneider Electric - 72K4475 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 24Vdc, Socket; Contact Configuration Square D By Schneider Electric
72K4475
Power Relay, 3Pdt, 24Vdc, Socket; Contact Configuration Square D By Schneider Electric 72K4475
POWER RELAY, 3PDT, 24VDC, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In RoHS Compliant: Yes

POWER RELAY, 3PDT, 24VDC, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-8501RSD43P14V53-ND 8501RSD43P14V53 8501RSD43P14V53 72K4475
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, 3Pdt, 24Vdc, Socket; Contact Configuration Square D By Schneider Electric
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
DC Coil Voltage 24 volts
View Details
2 suppliers
Relay module - 288-564 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Industrial Relay - 700-CF400L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details