PLUG IN RELAY, TYPE R, MINIATURE
RELAY, DPDT, 240VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays RELAY 240VAC 10A TYPE R
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501RSD42V53-ND | 16B6598 | 8501RSD42V53 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 30Vdc, 10A; Contact Configuration Square D By Schneider Electric | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |