PLUG IN RELAY, TYPE R, MINIATURE
RELAY240VAC15AMPTYPE
General Purpose Relays RELAY 240VAC 10A TYPE R
ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 10 AMP AT 240 VAC, DPDT, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-8501RSD42V51-ND | 16B6597 | 8501RSD42V51 | 57291764 |
| Product Name | Power Relays, Over 2 Amps | Relay240Vac15Amptyper+Options Square D By Schneider Electric | General Purpose Relays | Relay/Socket |
| Relay Type | General | General | General | |
| Mounting | Socketable | |||
| Poles | Double Pole (DP) |