Schneider Electric Power Relays, Over 2 Amps 8501RSD42P14V53

Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet
Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501RSD42P14V53-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501RSD42P14V53-ND
Power Relays, Over 2 Amps 4008-8501RSD42P14V53-ND
PLUG IN RELAY, TYPE R, MINIATURE

PLUG IN RELAY, TYPE R, MINIATURE

Buy Now Datasheet
General Purpose Relays - 8501RSD42P14V53 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
8501RSD42P14V53
General Purpose Relays 8501RSD42P14V53
General Purpose Relays RELAY 240VAC 10A TYPE R

General Purpose Relays RELAY 240VAC 10A TYPE R

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8501RSD42P14V53
Relays - Power Relays, Over 2 Amps 8501RSD42P14V53
PLUG IN RELAY, TYPE R, MINIATURE

PLUG IN RELAY, TYPE R, MINIATURE

Supplier's Site
Power Relay, Dpdt, 15A, 277Vac, Socket; Contact Configuration Square D By Schneider Electric - 16B6595 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 15A, 277Vac, Socket; Contact Configuration Square D By Schneider Electric
16B6595
Power Relay, Dpdt, 15A, 277Vac, Socket; Contact Configuration Square D By Schneider Electric 16B6595
POWER RELAY, DPDT, 15A, 277VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277V; Relay Terminals:Screw Clamp RoHS Compliant: Yes

POWER RELAY, DPDT, 15A, 277VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277V; Relay Terminals:Screw Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-8501RSD42P14V53-ND 8501RSD42P14V53 8501RSD42P14V53 16B6595
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 15A, 277Vac, Socket; Contact Configuration Square D By Schneider Electric
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data