PLUG IN RELAY, TYPE R, MINIATURE
General Purpose Relays RELAY 240VAC 12A TYPE R
POWER RELAY, SPDT, 24VDC, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-8501RSD41P14V53-ND | 8501RSD41P14V53 | 72K4474 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spdt, 24Vdc, Socket; Contact Configuration Square D By Schneider Electric |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |