Schneider Electric Power Relays, Over 2 Amps 8501RSD34V53

Description
PLUG IN RELAY, TYPE R, HERMETICA
Request a Quote Datasheet
Description
PLUG IN RELAY, TYPE R, HERMETICA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501RSD34V53-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501RSD34V53-ND
Power Relays, Over 2 Amps 4008-8501RSD34V53-ND
PLUG IN RELAY, TYPE R, HERMETICA

PLUG IN RELAY, TYPE R, HERMETICA

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1340127-8501RSD34V53 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1340127-8501RSD34V53
Relays - Power Relays, Over 2 Amps 1340127-8501RSD34V53
Win Source Part Number: 1340127-8501RSD34V53 Category: Relays - Power Relays, Over 2 Amps Series: Square D Termination Style: Plug In Package: Box Contact Form: 4PDT (4 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 1 Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 5 A Switching Voltage: 240VAC, 30VDC - Max Release Time: 20 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020 Mfr: Schneider Electric

Win Source Part Number: 1340127-8501RSD34V53
Category: Relays - Power Relays, Over 2 Amps
Series: Square D
Termination Style: Plug In
Package: Box
Contact Form: 4PDT (4 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 1
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 5 A
Switching Voltage: 240VAC, 30VDC - Max
Release Time: 20 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0020
Mfr: Schneider Electric

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
8501RSD34V53
General Purpose Relays 8501RSD34V53
General Purpose Relays RELAY 240VAC 5A TYPE R

General Purpose Relays RELAY 240VAC 5A TYPE R

Buy Now Datasheet
Relay, 4Pdt, 30Vdc, 5A; Contact Configuration Square D By Schneider Electric - 16B6584 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 30Vdc, 5A; Contact Configuration Square D By Schneider Electric
16B6584
Relay, 4Pdt, 30Vdc, 5A; Contact Configuration Square D By Schneider Electric 16B6584
RELAY, 4PDT, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:240V; Relay Terminals:Quick Connect; Coil Resistance:- RoHS Compliant: Yes

RELAY, 4PDT, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:240V; Relay Terminals:Quick Connect; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-8501RSD34V53-ND 1340127-8501RSD34V53 8501RSD34V53 16B6584
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 30Vdc, 5A; Contact Configuration Square D By Schneider Electric
Relay Type General General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data