Schneider Electric Power Relays, Over 2 Amps 8501RSD14V53

Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet
Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501RSD14V53-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501RSD14V53-ND
Power Relays, Over 2 Amps 4008-8501RSD14V53-ND
PLUG IN RELAY, TYPE R, MINIATURE

PLUG IN RELAY, TYPE R, MINIATURE

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
8501RSD14V53
General Purpose Relays 8501RSD14V53
General Purpose Relays RELAY 240VAC 5A TYPE R

General Purpose Relays RELAY 240VAC 5A TYPE R

Buy Now Datasheet
Relay, 4Pdt, 24Vdc, 5A, Socket; Contact Configuration Square D By Schneider Electric - 16B6578 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 24Vdc, 5A, Socket; Contact Configuration Square D By Schneider Electric
16B6578
Relay, 4Pdt, 24Vdc, 5A, Socket; Contact Configuration Square D By Schneider Electric 16B6578
RELAY, 4PDT, 24VDC, 5A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 24VDC, 5A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 57291634 - Radwell International
Willingboro, NJ, United States
Relay/Socket
57291634
Relay/Socket 57291634
RELAY, ELECTROMECHANICAL, GENERAL PURPOSE, 5 AMP AT 240 VAC, 4PDT, 24 VDC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

RELAY, ELECTROMECHANICAL, GENERAL PURPOSE, 5 AMP AT 240 VAC, 4PDT, 24 VDC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 4008-8501RSD14V53-ND 8501RSD14V53 16B6578 57291634
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 24Vdc, 5A, Socket; Contact Configuration Square D By Schneider Electric Relay/Socket
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1441583 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 2042-3869 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers