Schneider Electric Power Relays, Over 2 Amps 8501RS44P14V20

Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet
Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501RS44P14V20-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501RS44P14V20-ND
Power Relays, Over 2 Amps 4008-8501RS44P14V20-ND
PLUG IN RELAY, TYPE R, MINIATURE

PLUG IN RELAY, TYPE R, MINIATURE

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 10A; Contact Configuration Square D By Schneider Electric - 16B6639 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 10A; Contact Configuration Square D By Schneider Electric
16B6639
Relay, 4Pdt, 250Vac, 10A; Contact Configuration Square D By Schneider Electric 16B6639
RELAY, 4PDT, 250VAC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Coil Resistance:-RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - 8501RS44P14V20 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
8501RS44P14V20
General Purpose Relays 8501RS44P14V20
General Purpose Relays RELAY 250VAC 10A TYPE R

General Purpose Relays RELAY 250VAC 10A TYPE R

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 4008-8501RS44P14V20-ND 16B6639 8501RS44P14V20
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 250Vac, 10A; Contact Configuration Square D By Schneider Electric General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 5502.5 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Electromechanical Interface Relays - 2409190 - RS Components, Ltd.
Specs
Approvals RoHS
NO 1
Maximum Switching Current 16.00 amps
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details