PLUG IN RELAY, TYPE R, MINIATURE
POWER RELAY, DPDT, 120VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In RoHS Compliant: No
General Purpose Relays RELAY 240VAC 10A TYPE R
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501RS42P14V20-ND | 16B6627 | 8501RS42P14V20 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Dpdt, 120Vac, Socket; Contact Configuration Square D By Schneider Electric | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |