PLUG IN RELAY, TYPE R, MINIATURE
General Purpose Relays RELAY 240VAC 10A TYPE R
POWER RELAY, DPDT, 24VAC, 15A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In RoHS Compliant: Yes
GENERAL PURPOSE RELAY, 1/2 HP AT 240 VOLT & 1/3 HP AT 120 VOLT, ELECTROMECHANICAL PLUG-IN, 10 AMP AT 240 VAC, DPDT, 24 VAC AT 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501RS42P14V14-ND | 8501RS42P14V14 | 16B6626 | 57300152 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Dpdt, 24Vac, 15A, Socket; Contact Configuration Square D By Schneider Electric | Relay/Socket |
| Relay Type | General | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |