Schneider Electric Power Relays, Over 2 Amps 8501RS41V20

Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet
Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501RS41V20-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501RS41V20-ND
Power Relays, Over 2 Amps 4008-8501RS41V20-ND
PLUG IN RELAY, TYPE R, MINIATURE

PLUG IN RELAY, TYPE R, MINIATURE

Buy Now Datasheet
General Purpose Relays - 8501RS41V20 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
8501RS41V20
General Purpose Relays 8501RS41V20
General Purpose Relays RELAY 240VAC 12A TYPE R

General Purpose Relays RELAY 240VAC 12A TYPE R

Buy Now Datasheet
Relay, Spdt, 240Vac, 10A; Contact Configuration Square D By Schneider Electric - 17C9146 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 10A; Contact Configuration Square D By Schneider Electric
17C9146
Relay, Spdt, 240Vac, 10A; Contact Configuration Square D By Schneider Electric 17C9146
RELAY, SPDT, 240VAC, 10A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Coil Resistance:-RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 10A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-8501RS41V20-ND 8501RS41V20 17C9146
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, Spdt, 240Vac, 10A; Contact Configuration Square D By Schneider Electric
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data