PLUG IN RELAY, TYPE R, MINIATURE
General Purpose Relays RELAY 240VAC 12A TYPE R
RELAY, SPDT, 240VAC, 12A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
1 HP AT 240 VOLT & 1/2 HP AT 120 VOLT, ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 12 AMP AT 240 VAC, SPDT, 24 VAC AT 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501RS41V14-ND | 8501RS41V14 | 16B6624 | 57300126 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 240Vac, 12A; Contact Configuration Square D By Schneider Electric | Relay/Socket |
| Relay Type | General | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |