PLUG IN RELAY, TYPE R, MINIATURE
RELAY, SPDT, 240VAC, 12A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays RELAY 240VAC 12A TYPE R
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501RS41P14V20-ND | 72K4481 | 8501RS41P14V20 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 240Vac, 12A; Contact Configuration Square D By Schneider Electric | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |