PLUG IN RELAY, TYPE KU, BLADE, 0
PLUG IN RELAY, TYPE KU, BLADE, 0
General Purpose Relays RELAY 3CO QC PIN 6.6A@240V 120VAC COIL LED
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501KUR13P14V20-ND | 8501KUR13P14V20 | 8501KUR13P14V20 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Triple Pole (TP) |