The 8501KUR12P14V24 is a plug-in relay with a DPDT contact configuration and a 240 V AC coil, designed for general-purpose switching with a 10 A rated capacity at 277 V AC and a 1 HP load rating at 277 V AC. It features an integrated LED pilot light indicating relay energization, silver alloy (AgNi) contacts, and spade-shaped pins for mounting. The relay operates within a temperature range of -40 to 55 °C and mounts in a socket with dimensions of 57.15 mm height, 34.80 mm width, and 35.56 mm depth. It is compatible with the 8501NR82 socket and complies with UL listed, UL recognized, CSA, RoHS, and CE standards. The maximum switching voltage is 300 V AC and 30 V DC.
General Purpose Relays RELAY 2CO QC PINS 10A@240V 240VAC COIL L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 8501KUR12P14V24 |
| Product Name | General Purpose Relays |
| Relay Type | General |