The 8501KUR12P14V14 is a plug-in relay with a DPDT contact configuration, designed for general-purpose switching applications with a 24 V AC coil and an integrated LED pilot light indicating relay energization. It mounts in a socket and features spade pins, with physical dimensions of 57.15 mm in height, 34.80 mm in width, and 35.56 mm in depth. The relay is rated for 10 A at 277 V AC resistive loads and 1.5 A at 240 V AC inductive loads, with a maximum switching voltage of 300 V AC and 30 V DC. Contact material is silver alloy (AgNi), with an operating time of 20 ms for both pick-up and drop-out. It operates within an ambient temperature range of -40 to 55 °C and is UL listed, UL recognized, CSA certified, RoHS compliant, and CE marked.
General Purpose Relays RELAY 2CO QC PINS 10A@240V 24VAC COIL LE
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 8501KUR12P14V14 |
| Product Name | General Purpose Relays |
| Relay Type | General |