RELAY 3CO CYL PIN 6.6A@240V 24VA
RELAY 3CO CYL PIN 6.6A@240V 24VA
General Purpose Relays RELAY 3CO CYL PIN 6.6A@240V 24VAC COIL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501KPR13V14-ND | 8501KPR13V14 | 8501KPR13V14 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Triple Pole (TP) |