PLUG IN RELAY, TYPE KP, TUBULAR,
8501K General Purpose Plug-in Relay,
RELAY 2CO CYL PIN 10A@240V 120VAC COIL
General Purpose Relays RELAY 2CO CYL PIN 10A@240V 120VAC COIL
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-8501KPR12V20-ND | 8501KPR12V20 | 56AC9598 | 8501KPR12V20 |
| Product Name | Power Relays, Over 2 Amps | SQD General Purpose | Relay 2Co Cyl Pin 10A@240V 120Vac Coil Square D By Schneider Electric | General Purpose Relays |
| Relay Type | General | General | General | |
| Mounting | Socketable | |||
| Poles | Double Pole (DP) |