The 8501KPR12P14V36 is a general-purpose plug-in relay with a DPDT contact configuration and a 12 VAC coil, designed for switching loads up to 10 A at 277 VAC and equipped with an LED pilot light indicating relay energization. It features tubular pins and mounts in a socket, with physical dimensions of 67.56 mm in height, 35.56 mm in width, and 35.56 mm in depth. The relay has a 20 ms pick-up and drop-out time, silver alloy contacts, and is rated for operation from -40 to 55 °C. It meets UL listed, UL recognized, CSA, RoHS, and CE standards and is compatible with 8501NR51 and 8501NR52 sockets.
General Purpose Relays RELAY 2CO CYL PINS 10A@240V 12VAC COIL L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 8501KPR12P14V36 |
| Product Name | General Purpose Relays |
| Relay Type | General |