RELAY 2CO CYL PIN 10A@240V 240VA
RELAY 2CO CYL PIN 10A@240V 240VA
General Purpose Relays RELAY 2CO CYL PIN 10A@240V 240VAC COIL LED
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501KPR12P14V24-ND | 8501KPR12P14V24 | 8501KPR12P14V24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |