PLUG IN RELAY, TYPE KP, TUBULAR,
General Purpose Relays RELAY 2CO CYL PIN 10A@240V 120VAC COIL LED
PLUG IN RELAY, TYPE KP, TUBULAR
RELAY 2CO CYL PIN 10A@240V 120VAC COIL L
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501KPR12P14V20-ND | 8501KPR12P14V20 | 8501KPR12P14V20 | 68Y0954 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay 2Co Cyl Pin 10A@240V 120Vac Coil L Schneider Electric |
| Relay Type | General | General | ||
| Mounting | Socketable | Active | ||
| Poles | Double Pole (DP) |