RELAY 3CO CYL PINS 10A@240V 110VDC COIL
General Purpose Relays RELAY 3CO CYL PINS 10A@240V 110VDC COIL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 02AC9215 | 8501KPDR13V60 |
| Product Name | Relay 3Co Cyl Pins 10A@240V 110Vdc Coil Schneider Electric | General Purpose Relays |
| Relay Type | General |