PLUG IN RELAY, TYPE KP, TUBULAR,
PLUG IN RELAY, TYPE KP, TUBULAR
RELAY 2CO CYL PIN 10A@240V 24VDC COIL LE
General Purpose Relays RELAY 2CO CYL PIN 10A@240V 24VDC COIL LED
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-8501KPDR12P14V53-ND | 8501KPDR12P14V53 | 42AH2873 | 8501KPDR12P14V53 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay 2Co Cyl Pin 10A@240V 24Vdc Coil Le Square D By Schneider Electric | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Active | ||
| Poles | Double Pole (DP) |