PLUG IN RELAY, TYPE KF, FLANGE M
General Purpose Relays RELAY 3CO QC PIN 6.6A@240V 24VAC COIL FLANGE
PLUG IN RELAY, TYPE KF, FLANGE M
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-8501KFR13V14-ND | 8501KFR13V14 | 8501KFR13V14 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Triple Pole (TP) |