POWER RELAY, TYPE C, 2.0 HP, 30A
RELAY 600VAC 10AMP TYPE C OPTIONS
General Purpose Relays RELAY 600VAC 10AMP TYPE C +OPTIONS
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-8501CO8V04-ND | 16B6405 | 8501CO8V04 |
| Product Name | Power Relays, Over 2 Amps | Relay 600Vac 10Amp Type C Options Square D By Schneider Electric | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Chassis Mount | ||
| Poles | Single Pole (SP) |