Schneider Electric Power Relays, Over 2 Amps 8501CO7V29

Description
POWER RELAY, TYPE C, 2 HP, 30A R
Request a Quote Datasheet
Description
POWER RELAY, TYPE C, 2 HP, 30A R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501CO7V29-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501CO7V29-ND
Power Relays, Over 2 Amps 4008-8501CO7V29-ND
POWER RELAY, TYPE C, 2 HP, 30A R

POWER RELAY, TYPE C, 2 HP, 30A R

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
8501CO7V29
General Purpose Relays 8501CO7V29
General Purpose Relays RELAY 600VAC 5AMP TYPE C +OPTIONS

General Purpose Relays RELAY 600VAC 5AMP TYPE C +OPTIONS

Buy Now
Relay 600Vac 5Amp Type C +Options Square D By Schneider Electric - 16B6403 - Newark, An Avnet Company
Chicago, IL, United States
Relay 600Vac 5Amp Type C +Options Square D By Schneider Electric
16B6403
Relay 600Vac 5Amp Type C +Options Square D By Schneider Electric 16B6403
RELAY 600VAC 5AMP TYPE C +OPTIONS

RELAY 600VAC 5AMP TYPE C +OPTIONS

Supplier's Site
Relay/Socket - 57314546 - Radwell International
Willingboro, NJ, United States
Relay/Socket
57314546
Relay/Socket 57314546
GENERAL PURPOSE RELAY, 1-1/2 HP, 10 VA POWER RATING, ELECTROMECHANICAL SCREW CLAMP, 40 AT 277 VAC & 5 AT 600 V, DPST, 480 VAC AT 50/60 HZ, 63.6MM WIDE X 49.6MM HIGH X 63.2MM DEEP. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE RELAY, 1-1/2 HP, 10 VA POWER RATING, ELECTROMECHANICAL SCREW CLAMP, 40 AT 277 VAC & 5 AT 600 V, DPST, 480 VAC AT 50/60 HZ, 63.6MM WIDE X 49.6MM HIGH X 63.2MM DEEP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-8501CO7V29-ND 8501CO7V29 16B6403 57314546
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay 600Vac 5Amp Type C +Options Square D By Schneider Electric Relay/Socket
Relay Type General General General
Mounting Chassis Mount
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 858-154 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details