Schneider Electric Power Relays, Over 2 Amps 8501CO7V24

Description
POWER RELAY, TYPE C, 2 HP, 30A R
Request a Quote Datasheet
Description
POWER RELAY, TYPE C, 2 HP, 30A R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501CO7V24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501CO7V24-ND
Power Relays, Over 2 Amps 4008-8501CO7V24-ND
POWER RELAY, TYPE C, 2 HP, 30A R

POWER RELAY, TYPE C, 2 HP, 30A R

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
8501CO7V24
General Purpose Relays 8501CO7V24
General Purpose Relays RELAY 600VAC 5AMP TYPE C +OPTIONS

General Purpose Relays RELAY 600VAC 5AMP TYPE C +OPTIONS

Buy Now
Power Relay, Dpst, 240Vac, 30A, Panel; Contact Configuration Square D By Schneider Electric - 16B6402 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst, 240Vac, 30A, Panel; Contact Configuration Square D By Schneider Electric
16B6402
Power Relay, Dpst, 240Vac, 30A, Panel; Contact Configuration Square D By Schneider Electric 16B6402
POWER RELAY, DPST, 240VAC, 30A, PANEL; Contact Configuration:DPST-N O; Coil Voltage:240VAC; Contact Current:30A; Product Range:8501C Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:300V RoHS Compliant: Yes

POWER RELAY, DPST, 240VAC, 30A, PANEL; Contact Configuration:DPST-NO; Coil Voltage:240VAC; Contact Current:30A; Product Range:8501C Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-8501CO7V24-ND 8501CO7V24 16B6402
Product Name Power Relays, Over 2 Amps General Purpose Relays Power Relay, Dpst, 240Vac, 30A, Panel; Contact Configuration Square D By Schneider Electric
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170244310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details