POWER RELAY, TYPE C, 2 HP, 30A R
RELAY 600VAC 5AMP TYPE C +OPTIONS
POWER RELAY, TYPE C, 2 HP, 30A R
General Purpose Relays RELAY 600VAC 5AMP TYPE C +OPTIONS
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501CO7V08-ND | 16B6400 | 8501CO7V08 | 8501CO7V08 |
| Product Name | Power Relays, Over 2 Amps | Relay 600Vac 5Amp Type C +Options Square D By Schneider Electric | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw |