POWER RELAY, TYPE C, 2.0 HP, 30A
General Purpose Relays RELAY 600VAC 10AMP TYPE C +OPTIONS
POWER RELAY, TYPE C, 10VA POWER RATING, GENERAL PURPOSE, 30AMP / 300VAC, 12AMP / 480VAC, 10 AMP / 600VAC, 30 AMP / 28VDC, 2HP 120-600VAC, SPST, 240VAC 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
RELAY 600VAC 10AMP TYPE C +OPTIONS
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501CO6V24-ND | 8501CO6V24 | 57314509 | 16B6396 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay/Socket | Relay 600Vac 10Amp Type C +Options Square D By Schneider Electric |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | |||
| Poles | Single Pole (SP) |