POWER RELAY, TYPE C, 2.0 HP, 30A
General Purpose Relays RELAY 600VAC 10AMP TYPE C +OPTIONS
RELAY 600VAC 10AMP TYPE C +OPTIONS ROHS COMPLIANT: YES
POWER RELAY, TYPE C, 30 AMP, SPST, 1 NO, 120 VAC COIL, 50/60 HZ, 2 HP, 600 VAC MAXIMUM SWITCHING VOLTAGE, 1 PHASE, SCREW CLAMP TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-8501CO6V20-ND | 8501CO6V20 | 16B6395 | 57314501 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay 600Vac 10Amp Type C +Options Rohs Compliant Square D By Schneider Electric | Relay/Socket |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | |||
| Poles | Single Pole (SP) | |||
| Throw | Single Throw |