POWER RELAY, TYPE C, 2.0 HP, 30A
POWER RELAY, TYPE C, 2.0 HP, 30A
General Purpose Relays RELAY 600VAC 10AMP TYPE C +OPTIONS
RELAY 600VAC 10AMP TYPE C +OPTIONS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-8501CO6V08-ND | 8501CO6V08 | 8501CO6V08 | 16B6393 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay 600Vac 10Amp Type C +Options Square D By Schneider Electric |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |