POWER RELAY, TYPE C, 2 HP, 30A R
General Purpose Relays RELAY 600VAC 5AMP TYPE C +OPTIONS
RELAY, DPDT, 240VAC, 30A, PANEL; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:30A; Product Range:8501C Series; Relay Mounting:Panel Mount; Coil Type:AC; Contact Voltage VAC:600VAC; Relay Terminals:Screw Clamp RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-8501CO16V24-ND | 8501CO16V24 | 16B6387 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 240Vac, 30A, Panel; Contact Configuration Square D By Schneider Electric |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Panel; Panel Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |