POWER RELAY, TYPE C, 2 HP, 30A R
General Purpose Relays RELAY 600VAC 5AMP TYPE C +OPTIONS
RELAY 600VAC 5AMP TYPE C +OPTIONS
POWER RELAY, TYPE C, 2 HP, 30 AMP RESISTIVE AT 300 VAC, SPDT, 2 NORMALLY OPEN AND 2 NORMALLY CLOSED CONTACT, 277 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-8501CO16V04-ND | 8501CO16V04 | 16B6383 | 57291569 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay 600Vac 5Amp Type C +Options Square D By Schneider Electric | Relay/Socket |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | |||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |